Lenovo ThinkServer TS130, 3,1 GHz, E3-1225, 2 GB, DDR3-SDRAM, 500 GB, Tower
Lenovo ThinkServer TS130. Processor family: Intel® Xeon® E3 Family, Processor frequency: 3,1 GHz, Processor model: E3-1225. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 500 GB, HDD size: 3.5", HDD interface: Serial ATA II. Ethernet LAN. Optical drive type: DVD Super Multi. Power supply: 280 W. Operating system installed: Windows Server 2008. Chassis type: Tower