Lenovo logo

Lenovo ThinkCentre M625q AMD A9 A9-9420e 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70343
Info modified on:
09 Mar 2024, 14:28:18
Short summary description Lenovo ThinkCentre M625q AMD A9 A9-9420e 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC PC Black:

Lenovo ThinkCentre M625q, 1,8 GHz, AMD A9, A9-9420e, 4 GB, 128 GB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M625q AMD A9 A9-9420e 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC PC Black:

Lenovo ThinkCentre M625q. Processor frequency: 1,8 GHz, Processor family: AMD A9, Processor model: A9-9420e. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.