Lenovo logo

Lenovo ThinkCentre M625q AMD A9 A9-9420e 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4468
Info modified on:
26 Jun 2024, 02:54:22
Short summary description Lenovo ThinkCentre M625q AMD A9 A9-9420e 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M625q, 1,7 GHz, AMD A9, A9-9420e, 4 GB, 1 TB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M625q AMD A9 A9-9420e 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M625q. Processor frequency: 1,7 GHz, Processor family: AMD A9, Processor model: A9-9420e. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,3 kg. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.