Lenovo logo

Lenovo ThinkCentre M720s Intel® Core™ i7 i7-8700 DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10207
Info modified on:
09 Mar 2024, 14:28:18
Short summary description Lenovo ThinkCentre M720s Intel® Core™ i7 i7-8700 DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Black:

Lenovo ThinkCentre M720s, 3,2 GHz, Intel® Core™ i7, i7-8700, 512 GB, Windows 10 Pro, 64-bit

Long summary description Lenovo ThinkCentre M720s Intel® Core™ i7 i7-8700 DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Black:

Lenovo ThinkCentre M720s. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 6 kg. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.