Lenovo ThinkCentre M920t, 3 GHz, Intel® Core™ i5, i5-8500, 8 GB, Windows 10 Pro, 64-bit
Lenovo ThinkCentre M920t. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Weight: 7 kg. Product color: Black