Lenovo ThinkCentre M920q, 2,3 GHz, Intel® Core™ i5, i5-8600T, 8 GB, 256 GB, Windows 10 Pro
Lenovo ThinkCentre M920q. Processor frequency: 2,3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8600T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,32 kg. Product color: Black