Lenovo logo

Lenovo ThinkCentre M900x Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 756 GB HDD+SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53666
Info modified on:
14 Jun 2024, 23:07:00
Short summary description Lenovo ThinkCentre M900x Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 756 GB HDD+SSD Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M900x, 3,4 GHz, Intel® Core™ i7, i7-6700, 16 GB, 756 GB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M900x Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 756 GB HDD+SSD Windows 10 Pro Mini PC Black:

Lenovo ThinkCentre M900x. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 756 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 135 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.