Lenovo ThinkCentre M700, 3,7 GHz, Intel® Core™ i3, 8 GB, 256 GB, DVD±RW, Windows 10 Home
Lenovo ThinkCentre M700. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Product color: Black