Lenovo ThinkCentre M79 SFF, 3,1 GHz, AMD PRO A8, 4 GB, 500 GB, DVD±RW, Windows 8.1
Lenovo ThinkCentre M79 SFF. Processor frequency: 3,1 GHz, Processor family: AMD PRO A8, Processor model: PRO A8-7600B. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 8.1. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product color: Black