Lenovo logo

Lenovo ThinkCentre M73 Tiny Intel® Core™ i3 i3-4150T 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55441
Info modified on:
21 Jun 2024, 03:43:31
Short summary description Lenovo ThinkCentre M73 Tiny Intel® Core™ i3 i3-4150T 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Professional PC Black:

Lenovo ThinkCentre M73 Tiny, 3 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M73 Tiny Intel® Core™ i3 i3-4150T 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Professional PC Black:

Lenovo ThinkCentre M73 Tiny. Processor frequency: 3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4150T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.