Lenovo logo

Lenovo ThinkCentre M93p + ThinkVision Tiny-in-One 23 Intel® Core™ i5 i5-4590T 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Mini PC Black

Brand:
Product family:
Product series:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44446
Info modified on:
21 Jun 2024, 03:49:52
Short summary description Lenovo ThinkCentre M93p + ThinkVision Tiny-in-One 23 Intel® Core™ i5 i5-4590T 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Mini PC Black:

Lenovo ThinkCentre M93p + ThinkVision Tiny-in-One 23, 2 GHz, Intel® Core™ i5, i5-4590T, 4 GB, 128 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre M93p + ThinkVision Tiny-in-One 23 Intel® Core™ i5 i5-4590T 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Mini PC Black:

Lenovo ThinkCentre M93p + ThinkVision Tiny-in-One 23. Processor frequency: 2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4590T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Product type: Mini PC. Weight: 1,3 kg. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.