Lenovo logo

Lenovo ThinkCentre M93p Intel® Core™ i3 i3-4150T 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10140
Info modified on:
21 Jun 2024, 07:32:55
Short summary description Lenovo ThinkCentre M93p Intel® Core™ i3 i3-4150T 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Mini PC Black:

Lenovo ThinkCentre M93p, 3 GHz, Intel® Core™ i3, i3-4150T, 4 GB, 500 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre M93p Intel® Core™ i3 i3-4150T 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Mini PC Black:

Lenovo ThinkCentre M93p. Processor frequency: 3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4150T. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.