Leitz 90310000, Blade cartridge, Grey, Plastic, Steel, 15 sheets, 14 mm, 40 mm
Leitz 90310000. Type: Blade cartridge, Product color: Grey, Material: Plastic, Steel. Width: 14 mm, Depth: 40 mm, Height: 48 mm. Quantity per pack: 1 pc(s)