Leitz logo

Leitz 54010034 file storage box Polystyrene Blue, Translucent

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56907
Info modified on:
16 May 2018, 22:49:31
Short summary description Leitz 54010034 file storage box Polystyrene Blue, Translucent:

Leitz 54010034, Polystyrene, Blue, Translucent, A4, 255 mm, 45 mm, 280 mm

Long summary description Leitz 54010034 file storage box Polystyrene Blue, Translucent:

Leitz 54010034. Material: Polystyrene, Product color: Blue, Translucent, Format: A4. Length: 255 mm, Width: 45 mm, Height: 280 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.