Legrand logo

Legrand 3HE00027CA-OP network transceiver module Fiber optic 1000 Mbit/s SFP

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
483
Info modified on:
01 Oct 2024, 12:21:19
Short summary description Legrand 3HE00027CA-OP network transceiver module Fiber optic 1000 Mbit/s SFP:

Legrand 3HE00027CA-OP, Fiber optic, 1000 Mbit/s, SFP, LC, SX, Gigabit Ethernet

Long summary description Legrand 3HE00027CA-OP network transceiver module Fiber optic 1000 Mbit/s SFP:

Legrand 3HE00027CA-OP. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product color: Silver, Form factor: SFP, Brand compatibility: Alcatel-Lucent. Width: 13,4 mm, Depth: 56,6 mm, Height: 8,5 mm. Country of origin: China

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.