Legrand 310663, Rackmount/Tower, 2U, Black, 3 101 73 3 101 74 3 101 75 3 101 76, 7,2 Ah, 12 V
Legrand 310663. Form factor: Rackmount/Tower, Rack capacity: 2U, Product color: Black. Battery capacity: 7,2 Ah, Battery voltage: 12 V. Width: 88 mm, Depth: 680 mm, Height: 440 mm