Legrand ARCHIMOD HE 120 kVA, Double-conversion (Online), 120 kVA, 120000 W, 380 V, 415 V, 45/65 Hz
Legrand ARCHIMOD HE 120 kVA. UPS topology: Double-conversion (Online), Output power capacity: 120 kVA, Output power: 120000 W. Battery technology: Sealed Lead Acid (VRLA). Form factor: Rackmount/Tower, Product color: Black, International Protection (IP) code: IP21. Certification: EN 62040-1, EN 62040-2, EN 62040-3. Width: 570 mm, Depth: 912 mm, Height: 2080 mm