Legrand UPS KEOR MULTIPLUG 800 VA, Standby (Offline), 0,8 kVA, 480 W, 180 V, 270 V, 47/63 Hz
Legrand UPS KEOR MULTIPLUG 800 VA. UPS topology: Standby (Offline), Output power capacity: 0,8 kVA, Output power: 480 W. AC outlet types: Type F, AC outlets quantity: 6 AC outlet(s). Battery capacity: 9 Ah, Battery voltage: 12 V, Typical backup time at full load: 10 min. Form factor: Compact, Product color: Black, White. Certification: EN62040-1, EN62040-2