Legrand logo

Legrand 0 765 64 socket-outlet RJ-45 White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62811
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Legrand 0 765 64 socket-outlet RJ-45 White:

Legrand 0 765 64, RJ-45, 2 module(s), UTP, White, ISO 11801, EN 50173-1, EIA/TIA 568

Long summary description Legrand 0 765 64 socket-outlet RJ-45 White:

Legrand 0 765 64. Socket type: RJ-45, Modules quantity (max): 2 module(s), Cable type: UTP. Product color: White, Certification: ISO 11801, EN 50173-1, EIA/TIA 568

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.