Legamaster logo

Legamaster MS-12S 2,49 m (98") Floor Black, Wood

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44647
Info modified on:
27 Mar 2025, 02:35:28
Short summary description Legamaster MS-12S 2,49 m (98") Floor Black, Wood:

Legamaster MS-12S, 140 kg, 2,49 m (98"), 100 x 100 mm, 800 x 600 mm, Height adjustment, Black, Wood

Long summary description Legamaster MS-12S 2,49 m (98") Floor Black, Wood:

Legamaster MS-12S. Maximum weight capacity: 140 kg, Maximum screen size: 2,49 m (98"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 800 x 600 mm. Height adjustment. Product color: Black, Wood

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.