KYOCERA logo

KYOCERA ECOSYS P4040dn/KL3 1200 x 1200 DPI A3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18256
Info modified on:
14 Mar 2024, 19:05:37
Short summary description KYOCERA ECOSYS P4040dn/KL3 1200 x 1200 DPI A3:

KYOCERA ECOSYS P4040dn/KL3, Laser, 1200 x 1200 DPI, A3, 40 ppm, Duplex printing, Network ready

Long summary description KYOCERA ECOSYS P4040dn/KL3 1200 x 1200 DPI A3:

KYOCERA ECOSYS P4040dn/KL3. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready. Product color: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.