KYOCERA logo

KYOCERA MA2001w Laser A4 1800 x 600 DPI 20 ppm Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140535
Info modified on:
30 May 2023, 12:06:39
Short summary description KYOCERA MA2001w Laser A4 1800 x 600 DPI 20 ppm Wi-Fi:

KYOCERA MA2001w, Laser, Mono printing, 1800 x 600 DPI, Mono copying, A4, Black

Long summary description KYOCERA MA2001w Laser A4 1800 x 600 DPI 20 ppm Wi-Fi:

KYOCERA MA2001w. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.