KYOCERA logo

KYOCERA ECOSYS M6635cidn Laser A4 1200 x 1200 DPI 35 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64102
Info modified on:
14 Jun 2024, 02:41:16
Short summary description KYOCERA ECOSYS M6635cidn Laser A4 1200 x 1200 DPI 35 ppm:

KYOCERA ECOSYS M6635cidn, Laser, Colour printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA ECOSYS M6635cidn Laser A4 1200 x 1200 DPI 35 ppm:

KYOCERA ECOSYS M6635cidn. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 35 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Copy, Fax, Print, Scan. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.