KYOCERA logo

KYOCERA TASKalfa 1801 Laser A3 600 x 600 DPI 18 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125562
Info modified on:
07 Mar 2024, 15:34:52
Short summary description KYOCERA TASKalfa 1801 Laser A3 600 x 600 DPI 18 ppm:

KYOCERA TASKalfa 1801, Laser, Mono printing, 600 x 600 DPI, Mono copying, A3, Black

Long summary description KYOCERA TASKalfa 1801 Laser A3 600 x 600 DPI 18 ppm:

KYOCERA TASKalfa 1801. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.