KYOCERA logo

KYOCERA TASKalfa 406ci Laser A4 9600 x 600 DPI 40 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129852
Info modified on:
26 Jun 2024, 10:17:45
Short summary description KYOCERA TASKalfa 406ci Laser A4 9600 x 600 DPI 40 ppm:

KYOCERA TASKalfa 406ci, Laser, Colour printing, 9600 x 600 DPI, A4, Direct printing, Black, Blue

Long summary description KYOCERA TASKalfa 406ci Laser A4 9600 x 600 DPI 40 ppm:

KYOCERA TASKalfa 406ci. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 40 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, Blue

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.