KYOCERA logo

KYOCERA FS-6970DN 1200 x 1200 DPI A3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112271
Info modified on:
07 Mar 2024, 15:34:52
Short summary description KYOCERA FS-6970DN 1200 x 1200 DPI A3:

KYOCERA FS-6970DN, Laser, 1200 x 1200 DPI, A3, 35 ppm, Duplex printing, Network ready

Long summary description KYOCERA FS-6970DN 1200 x 1200 DPI A3:

KYOCERA FS-6970DN. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 150,000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LED. Network ready. Product color: Black, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.