Krups logo

Krups Nespresso XN7415 Fully-auto Capsule coffee machine 1 L

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96707
Info modified on:
02 Apr 2025, 22:37:06
Short summary description Krups Nespresso XN7415 Fully-auto Capsule coffee machine 1 L:

Krups Nespresso XN7415, Capsule coffee machine, 1 L, Coffee capsule, 1260 W, Red

Long summary description Krups Nespresso XN7415 Fully-auto Capsule coffee machine 1 L:

Krups Nespresso XN7415. Product type: Capsule coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 1 L, Coffee input type: Coffee capsule, Reservoir for brewed coffee: Cup, Capacity in cups: 1 cups, Number of spouts: 1. Power: 1260 W. Product color: Red. Coffee capsule included

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.