Krups logo

Krups Piccolo KP100B Semi-auto Capsule coffee machine 0,6 L

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27759
Info modified on:
22 Feb 2024, 04:31:49
Short summary description Krups Piccolo KP100B Semi-auto Capsule coffee machine 0,6 L:

Krups Piccolo KP100B, Capsule coffee machine, 0,6 L, Coffee capsule, 1500 W, Anthracite

Long summary description Krups Piccolo KP100B Semi-auto Capsule coffee machine 0,6 L:

Krups Piccolo KP100B. Product type: Capsule coffee machine, Coffee maker type: Semi-auto, Water tank capacity: 0,6 L, Coffee input type: Coffee capsule, Reservoir for brewed coffee: Cup, Capacity in cups: 1 cups, Number of spouts: 1. Power: 1500 W. Product color: Anthracite

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.