Kodak Alaris logo

Kodak Alaris SceyeX A3 PRIMEflash document camera Grey, Silver CMOS USB 2.0

Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146911
Info modified on:
08 Jun 2023, 13:33:13
Short summary description Kodak Alaris SceyeX A3 PRIMEflash document camera Grey, Silver CMOS USB 2.0:

Kodak Alaris SceyeX A3 PRIMEflash, CMOS, 10 MP, LED, 244 x 325 mm, USB 2.0, USB

Long summary description Kodak Alaris SceyeX A3 PRIMEflash document camera Grey, Silver CMOS USB 2.0:

Kodak Alaris SceyeX A3 PRIMEflash. Sensor type: CMOS, Effective sensor resolution: 10 MP, Light source: LED. Shooting area (WxD): 244 x 325 mm. Interface: USB 2.0. Power supply type: USB. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain..., Minimum RAM: 512 MB

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.