KitchenAid logo

KitchenAid Professional 600 Stand mixer 575 W Turquoise

Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49601
Info modified on:
07 Mar 2024, 15:34:52
Short summary description KitchenAid Professional 600 Stand mixer 575 W Turquoise:

KitchenAid Professional 600, Stand mixer, Turquoise, Mixing, Puree, Stirring, 5,7 L, Metal, Stainless steel

Long summary description KitchenAid Professional 600 Stand mixer 575 W Turquoise:

KitchenAid Professional 600. Type: Stand mixer, Product color: Turquoise, Mixer functions: Mixing, Puree, Stirring. Blade material: Metal, Material jar(s): Stainless steel, Bowl material: Stainless steel. Power: 575 W, AC input voltage: 120 V, AC input frequency: 60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.