KitchenAid logo

KitchenAid KHGL 642 NB Black Built-in 59 cm Gas 4 zone(s)

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6150
Info modified on:
24 Jul 2023, 16:49:25
Short summary description KitchenAid KHGL 642 NB Black Built-in 59 cm Gas 4 zone(s):

KitchenAid KHGL 642 NB, Black, Built-in, 59 cm, Gas, Glass, 4 zone(s)

Long summary description KitchenAid KHGL 642 NB Black Built-in 59 cm Gas 4 zone(s):

KitchenAid KHGL 642 NB. Product color: Black, Appliance placement: Built-in, Hob width size: 59 cm. Control type: Rotary, Control position: Front. Connected load (gas): 8000 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 590 mm, Depth: 510 mm, Height: 42 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.