KitchenAid logo

KitchenAid 5KSM3311X Stand mixer 250 W Grey

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77280
Info modified on:
09 May 2025, 10:35:04
Short summary description KitchenAid 5KSM3311X Stand mixer 250 W Grey:

KitchenAid 5KSM3311X, Stand mixer, Grey, Knead, Mixing, Stirring, 1,2 m, 3,3 L, MATTE GREY

Long summary description KitchenAid 5KSM3311X Stand mixer 250 W Grey:

KitchenAid 5KSM3311X. Type: Stand mixer, Product color: Grey, Mixer functions: Knead, Mixing, Stirring. Housing material: Zinc, Bowl material: Stainless steel. Power: 250 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 198 mm, Depth: 312 mm, Height: 312 mm. Package width: 406 mm, Package depth: 262 mm, Package height: 384 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.