KitchenAid logo

KitchenAid Cook Processor food processor 1500 W 4,5 L Cream

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43143
Info modified on:
18 Apr 2024, 15:03:21
Short summary description KitchenAid Cook Processor food processor 1500 W 4,5 L Cream:

KitchenAid Cook Processor, 4,5 L, Cream, Buttons, Lever, Rotary, 2300 RPM, 1 m, LED

Long summary description KitchenAid Cook Processor food processor 1500 W 4,5 L Cream:

KitchenAid Cook Processor. Bowl capacity: 4,5 L, Product color: Cream, Control type: Buttons, Lever, Rotary. Display type: LED. Bowl material: Stainless steel, Material: Stainless steel. Power: 1500 W, AC input voltage: 200-240 V, AC input frequency: 50 - 60 Hz. Width: 314 mm, Depth: 342 mm, Height: 411 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.