KitchenAid 5KSM150, Stand mixer, Gold, Beat, Knead, Mixing, Stirring, 4,83 L, 4,83 L, Metal
KitchenAid 5KSM150. Type: Stand mixer, Product color: Gold, Mixer functions: Beat, Knead, Mixing, Stirring. Housing material: Metal, Material jar(s): Stainless steel, Bowl material: Stainless steel. Power: 300 W, AC input voltage: 220-240 V. Width: 360 mm, Depth: 220 mm, Height: 360 mm. Package width: 420 mm, Package depth: 280 mm, Package height: 420 mm