Kingston Technology logo

Kingston Technology KC1000 480 GB Half-Height/Half-Length (HH/HL) PCI Express 3.0 NVMe MLC

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54533
Info modified on:
10 Aug 2024, 11:21:34
End of life date:
08 Feb 2024
Short summary description Kingston Technology KC1000 480 GB Half-Height/Half-Length (HH/HL) PCI Express 3.0 NVMe MLC:

Kingston Technology KC1000, 480 GB, Half-Height/Half-Length (HH/HL), 2700 MB/s

Long summary description Kingston Technology KC1000 480 GB Half-Height/Half-Length (HH/HL) PCI Express 3.0 NVMe MLC:

Kingston Technology KC1000. SSD capacity: 480 GB, SSD form factor: Half-Height/Half-Length (HH/HL), Read speed: 2700 MB/s, Write speed: 1600 MB/s, Component for: PC/Laptop

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.