Kingston Technology logo

Kingston Technology 2GB, 667MHz, DDR2, NON-ECC, CL5, DIMM memory module

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37583
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology 2GB, 667MHz, DDR2, NON-ECC, CL5, DIMM memory module:

Kingston Technology 2GB, 667MHz, DDR2, NON-ECC, CL5, DIMM, 2 GB, DDR2, 667 MHz

Long summary description Kingston Technology 2GB, 667MHz, DDR2, NON-ECC, CL5, DIMM memory module:

Kingston Technology 2GB, 667MHz, DDR2, NON-ECC, CL5, DIMM. Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, CAS latency: 5

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.