Kingston Technology logo

Kingston Technology ValueRAM 4GB DDR3 1066 MHz memory module 2 x 2 GB

Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24070
Info modified on:
12 Feb 2024, 10:11:06
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM 4GB DDR3 1066 MHz memory module 2 x 2 GB:

Kingston Technology ValueRAM 4GB DDR3 1066 MHz, 4 GB, 2 x 2 GB, DDR3, 1066 MHz

Long summary description Kingston Technology ValueRAM 4GB DDR3 1066 MHz memory module 2 x 2 GB:

Kingston Technology ValueRAM 4GB DDR3 1066 MHz. Internal memory: 4 GB, Memory layout (modules x size): 2 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.