Kingston Technology logo

Kingston Technology ValueRAM 256MB 400MHz DDR Non-ECC CL3 (3-3-3) DIMM memory module 0,25 GB

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51012
Info modified on:
20 Jun 2025, 12:44:12
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM 256MB 400MHz DDR Non-ECC CL3 (3-3-3) DIMM memory module 0,25 GB:

Kingston Technology ValueRAM 256MB 400MHz DDR Non-ECC CL3 (3-3-3) DIMM, 0,25 GB, DDR, 184-pin DIMM

Long summary description Kingston Technology ValueRAM 256MB 400MHz DDR Non-ECC CL3 (3-3-3) DIMM memory module 0,25 GB:

Kingston Technology ValueRAM 256MB 400MHz DDR Non-ECC CL3 (3-3-3) DIMM. Internal memory: 0,25 GB, Internal memory type: DDR, Memory form factor: 184-pin DIMM, CAS latency: 3

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.