Kingston Technology logo

Kingston Technology ValueRAM KVR16LR11S4/8HA memory module 8 GB 1 x 8 GB DDR3 1600 MHz ECC

Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26347
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM KVR16LR11S4/8HA memory module 8 GB 1 x 8 GB DDR3 1600 MHz ECC:

Kingston Technology ValueRAM KVR16LR11S4/8HA, 8 GB, 1 x 8 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description Kingston Technology ValueRAM KVR16LR11S4/8HA memory module 8 GB 1 x 8 GB DDR3 1600 MHz ECC:

Kingston Technology ValueRAM KVR16LR11S4/8HA. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11, ECC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.