Kingston Technology logo

Kingston Technology ValueRAM KVR16LE11S8/4I memory module 4 GB 1 x 4 GB DDR3 ECC

Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92764
Info modified on:
20 Jun 2025, 12:43:47
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM KVR16LE11S8/4I memory module 4 GB 1 x 4 GB DDR3 ECC:

Kingston Technology ValueRAM KVR16LE11S8/4I, 4 GB, 1 x 4 GB, DDR3, 240-pin DIMM

Long summary description Kingston Technology ValueRAM KVR16LE11S8/4I memory module 4 GB 1 x 4 GB DDR3 ECC:

Kingston Technology ValueRAM KVR16LE11S8/4I. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory form factor: 240-pin DIMM, CAS latency: 11, ECC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.