Kingston Technology logo

Kingston Technology System Specific Memory 32GB DDR3 1066MHz Module memory module 1 x 32 GB DDR3L ECC

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30073
Info modified on:
20 Jun 2025, 12:43:57
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 32GB DDR3 1066MHz Module memory module 1 x 32 GB DDR3L ECC:

Kingston Technology System Specific Memory 32GB DDR3 1066MHz Module, 32 GB, 1 x 32 GB, DDR3L, 240-pin DIMM

Long summary description Kingston Technology System Specific Memory 32GB DDR3 1066MHz Module memory module 1 x 32 GB DDR3L ECC:

Kingston Technology System Specific Memory 32GB DDR3 1066MHz Module. Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR3L, Memory form factor: 240-pin DIMM, ECC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.