Kingston Technology logo

Kingston Technology System Specific Memory 1GB DDR2-667 Kit memory module DRAM

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28968
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 1GB DDR2-667 Kit memory module DRAM:

Kingston Technology System Specific Memory 1GB DDR2-667 Kit, 1 GB, DRAM

Long summary description Kingston Technology System Specific Memory 1GB DDR2-667 Kit memory module DRAM:

Kingston Technology System Specific Memory 1GB DDR2-667 Kit. Internal memory: 1 GB, Internal memory type: DRAM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.