Kingston Technology logo

Kingston Technology System Specific Memory 16GB DDR2-667 Kit memory module 2 x 8 GB DRAM

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73691
Info modified on:
20 Jun 2025, 12:42:47
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 16GB DDR2-667 Kit memory module 2 x 8 GB DRAM:

Kingston Technology System Specific Memory 16GB DDR2-667 Kit, 16 GB, 2 x 8 GB, DRAM, 240-pin DIMM

Long summary description Kingston Technology System Specific Memory 16GB DDR2-667 Kit memory module 2 x 8 GB DRAM:

Kingston Technology System Specific Memory 16GB DDR2-667 Kit. Internal memory: 16 GB, Memory layout (modules x size): 2 x 8 GB, Internal memory type: DRAM, Memory form factor: 240-pin DIMM, CAS latency: 5

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.