Kingston Technology logo

Kingston Technology KCP426NS6/8 memory module 8 GB DDR4

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218354
Info modified on:
20 Jun 2025, 12:41:45
End of life date:
08 Feb 2024
Short summary description Kingston Technology KCP426NS6/8 memory module 8 GB DDR4:

Kingston Technology KCP426NS6/8, 8 GB, DDR4, 288-pin DIMM

Long summary description Kingston Technology KCP426NS6/8 memory module 8 GB DDR4:

Kingston Technology KCP426NS6/8. Component for: PC/Server, Internal memory: 8 GB, Internal memory type: DDR4, Memory form factor: 288-pin DIMM, CAS latency: 19

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.