Kingston Technology logo

Kingston Technology System Specific Memory 2GB DDR3-1066 memory module 1 x 2 GB

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17178
Info modified on:
20 Jun 2025, 12:45:22
End of life date:
08 Feb 2024
Short summary description Kingston Technology System Specific Memory 2GB DDR3-1066 memory module 1 x 2 GB:

Kingston Technology System Specific Memory 2GB DDR3-1066, 2 GB, 1 x 2 GB, DDR3, 200-pin SO-DIMM

Long summary description Kingston Technology System Specific Memory 2GB DDR3-1066 memory module 1 x 2 GB:

Kingston Technology System Specific Memory 2GB DDR3-1066. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory form factor: 200-pin SO-DIMM, CAS latency: 7

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.