Kingston Technology logo

Kingston Technology DataTraveler Mini Fun G2 USB flash drive 4 GB USB Type-A 2.0 Blue

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12288
Info modified on:
12 Feb 2024, 10:10:24
End of life date:
08 Feb 2024
Short summary description Kingston Technology DataTraveler Mini Fun G2 USB flash drive 4 GB USB Type-A 2.0 Blue:

Kingston Technology DataTraveler Mini Fun G2, 4 GB, USB Type-A, 2.0, Cap, Blue

Long summary description Kingston Technology DataTraveler Mini Fun G2 USB flash drive 4 GB USB Type-A 2.0 Blue:

Kingston Technology DataTraveler Mini Fun G2. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap, Product color: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.