Kingston Technology logo

Kingston Technology DataTraveler 101 G2 USB flash drive 64 GB USB Type-A 2.0 Green

Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11728
Info modified on:
12 Feb 2024, 10:09:13
End of life date:
08 Feb 2024
Short summary description Kingston Technology DataTraveler 101 G2 USB flash drive 64 GB USB Type-A 2.0 Green:

Kingston Technology DataTraveler 101 G2, 64 GB, USB Type-A, 2.0, 10 MB/s, Swivel, Green

Long summary description Kingston Technology DataTraveler 101 G2 USB flash drive 64 GB USB Type-A 2.0 Green:

Kingston Technology DataTraveler 101 G2. Capacity: 64 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 10 MB/s, Write speed: 5 MB/s. Form factor: Swivel, Product color: Green

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.