Kensington logo

Kensington in a Box mouse Office Ambidextrous USB Type-A Optical 800 DPI

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
420134
Info modified on:
28 Jan 2025, 14:01:16
Short summary description Kensington in a Box mouse Office Ambidextrous USB Type-A Optical 800 DPI:

Kensington Mouse in a Box, Ambidextrous, Optical, USB Type-A, 800 DPI, Black

Long summary description Kensington in a Box mouse Office Ambidextrous USB Type-A Optical 800 DPI:

Kensington Mouse in a Box. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product color: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.