Kensington logo

Kensington Virtuoso Pro Stylus stylus pen 49 g Black

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6657
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Kensington Virtuoso Pro Stylus stylus pen 49 g Black:

Kensington Virtuoso Pro Stylus, Black, 49 g, 2 pc(s), 61 g, 56 x 17 x 226 mm, 10 x 12 x 130 mm

Long summary description Kensington Virtuoso Pro Stylus stylus pen 49 g Black:

Kensington Virtuoso Pro Stylus. Product color: Black. Weight: 49 g. Quantity per pack: 2 pc(s), Package weight: 61 g. Package dimensions (WxDxH): 56 x 17 x 226 mm, Dimensions (WxDxH): 10 x 12 x 130 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.