JVC Camera GR-D230, 1,33 MP, CCD, 25,4 / 4 mm (1 / 4"), 6,35 cm (2.5"), LCD
JVC Camera GR-D230. Total megapixels: 1,33 MP, Sensor type: CCD, Optical sensor size: 25,4 / 4 mm (1 / 4"). Optical zoom: 10x, Digital zoom: 500x. Display diagonal: 6,35 cm (2.5"), Display: LCD. Playback zoom (max): 50x. Bundled software: ImageMixer